DSF/EN 353-1/PRA1

Personal fall protection equipment – Guided type fall arresters including an anchor line – Part 1: Guided type fall arresters including a rigid anchor line

inactive
Organization: DS
Status: inactive
Page Count: 6
ICS Code (Protection against falling and slipping): 13.340.60
scope:

This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line. This anchor line is usually attached to or integrated in ladders or rungs adequately fixed to suitable structures. Guided type fall arresters including a rigid anchor line conforming to this European Standard are components of one of the fall arrest systems covered by EN 363. This European Standard applies to rigid anchor lines which are intended to be installed vertically and/or with a combination of forward-leaning angle and/or sideways leaning angle between the true vertical and the vertical +15° (see Figure 2). Multi-user applications, i.e. rigid anchor lines that allow more than one user to be attached at any one time, are not addressed in this document.

Document History

January 2, 2018
Personal fall protection equipment – Guided type fall arresters including an anchor line – Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line. This...
October 7, 2014
Personal fall protection equipment – Guided type fall arresters including an anchor line – Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line. This...
August 5, 2002
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually...
May 9, 1994
Personal protective equipment against falls from a height - Guided type fall arresters on a rigid anchorage line
This standard specifies the requirements, test methods, instructions for use and marking for guided type fall arresters on a rigid anchorage line usually attached to or integrated in climbing ladders...
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchor line
This amendment of EN 353-1 deals with a test method for guided type fall arresters including a rigid anchor line usually attached to or integrated in fixed ladders or rungs adequately adjusted to...
Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually...
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchor line
The European Standard specifies the requirements, test methods, information supplied by the manufacturer and marking for guided type fall arresters including a rigid anchorage line usually attached...
Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line. This...
DSF/EN 353-1/PRA1
Personal fall protection equipment – Guided type fall arresters including an anchor line – Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line. This...
Advertisement