DS/EN 353-1

Personal protective equipment against falls from a height - Guided type fall arresters on a rigid anchorage line

inactive
Organization: DS
Publication Date: 9 May 1994
Status: inactive
Page Count: 12
ICS Code (Protection against falling and slipping): 13.340.60
scope:

This standard specifies the requirements, test methods, instructions for use and marking for guided type fall arresters on a rigid anchorage line usually attached to or integrated in climbing ladders or climbing iron tracks adequately adjusted to suitable structures. Guided type fall arresters according to this standard are used in fall arrest systems specified in EN 363 in conjunction with full body harnesses specified in EN 361. Other types of fall arresters are specified in EN 360 and in EN 353-2. Energy absorbers are specified in EN 355.

Document History

January 2, 2018
Personal fall protection equipment – Guided type fall arresters including an anchor line – Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line. This...
October 7, 2014
Personal fall protection equipment – Guided type fall arresters including an anchor line – Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line. This...
August 5, 2002
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually...
DS/EN 353-1
May 9, 1994
Personal protective equipment against falls from a height - Guided type fall arresters on a rigid anchorage line
This standard specifies the requirements, test methods, instructions for use and marking for guided type fall arresters on a rigid anchorage line usually attached to or integrated in climbing ladders...
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchor line
This amendment of EN 353-1 deals with a test method for guided type fall arresters including a rigid anchor line usually attached to or integrated in fixed ladders or rungs adequately adjusted to...
Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line usually...
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchor line
The European Standard specifies the requirements, test methods, information supplied by the manufacturer and marking for guided type fall arresters including a rigid anchorage line usually attached...
Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line. This...
Personal fall protection equipment – Guided type fall arresters including an anchor line – Part 1: Guided type fall arresters including a rigid anchor line
This European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for guided type fall arresters including a rigid anchor line. This...
Advertisement