CSA - CAN/CSA-ISO/IEC-8073-95

Information Technology - Telecommunications and Information Exchange between Systems - Open Systems Interconnection - Protocol for Providing the Connection-Mode Transport Service

inactive
Organization: CSA
Publication Date: 1 May 1995
Status: inactive
Page Count: 148
scope:

This International Standard specifies

a) five classes of procedures when operating over the connection-mode network service:

1) class 0: simple class;

2) class 1: basic error recovery class;

3) class 2: multiplexing class;

4) class 3: error recovery and multiplexing class;

5) class 4: error detection and recovery class; for the connection-mode transfer of data and control information from one transport entity to a peer transport entity;

b) one class (class 4) of procedure when operating over the connectionless-mode network service;

c) the means of negotiating the class of procedures to be used by the transport entities;

d) the structure and encoding of the transport protocol data units used for the transfer of data and control information.

The procedures are defined in terms of

a) the interactions between peer transport entities through the exchange of transport protocol data units;

b) the interactions between a transport entity and the transport service user in the same system through the exchange of transport service primitives;

c) the interactions between a transport entity and the network service provider through the exchange of network service primitives.

These procedures are defined in the main text of this International Standard supplemented by state tables in annex A.

These procedures are applicable to instances of communication between systems which support the Transport Layer of the OSI Reference Model and which wish to interconnect in an open systems environment.

This International Standard specifies, in clause 14, conformance requirements for systems implementing these procedures and provides the PICS proforma in compliance with the relevant requirements, and in accordance with the relevant guidance, given in ISO/IEC 9646-2. It does not contain tests which can be used to demonstrate this conformance.

Document History

Information technology - Open Systems Interconnection - Protocol for providing the connection-mode transport service AMENDMENT 1: Relaxation of class conformance requirements and expedited data service feature negotiation
Introduction This Amendment introduces optional enhancements, to take into account the requirements of potential OSI users who do not have a need for full implementation, by permitting relaxation of...
February 1, 2002
Information Technology - Open Systems Interconnection - Protocol for Providing the Connection-Mode Transport Service AMENDMENT 1: Relaxation of class conformance requirements and expedited data service feature negotiation
Introduction This Amendment introduces optional enhancements, to take into account the requirements of potential OSI users who do not have a need for full implementation, by permitting relaxation of...
February 1, 2002
Information Technology - Open Systems Interconnection - Protocol for Providing the Connection-Mode Transport Service
This Recommendation | International Standard specifies: a) five classes of procedures when operating over the connection-mode network service: 1) class 0: simple class; 2) class 1: basic error...
February 1, 2002
Information Technology - Open Systems Interconnection - Protocol for Providing the Connection-Mode Transport Service
This Recommendation | International Standard specifies: a) five classes of procedures when operating over the connection-mode network service: 1) class 0: simple class; 2) class 1: basic error...
Information Technology - Open Systems Interconnection - Protocol for Providing the Connection-Mode Transport Service AMENDMENT 1: Relaxation of class conformance requirements and expedited data service feature negotiation
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2002
Information technology - Open Systems Interconnection - Protocol for providing the connection-mode transport service
This Recommendation 1 International Standard specifies a) five classes of procedures when operating over the connection-mode network service:  1) class 0: simple class; 2) class 1: basic error...
CAN/CSA-ISO/IEC-8073-95
May 1, 1995
Information Technology - Telecommunications and Information Exchange between Systems - Open Systems Interconnection - Protocol for Providing the Connection-Mode Transport Service
This International Standard specifies a) five classes of procedures when operating over the connection-mode network service: 1) class 0: simple class; 2) class 1: basic error recovery class; 3)...

References

Advertisement