CSA - CAN/CSA-ISO/IEC 8073-02 AMD 1

Information technology - Open Systems Interconnection - Protocol for providing the connection-mode transport service AMENDMENT 1: Relaxation of class conformance requirements and expedited data service feature negotiation

inactive
Organization: CSA
Publication Date: 1 February 2002
Status: inactive
Page Count: 32
scope:

Introduction

This Amendment introduces optional enhancements, to take into account the requirements of potential OSI users who do not have a need for full implementation, by permitting relaxation of the strict conformance requirements to allow implementations which will never need to support expedited data, or never need to operate over CONS, to still be conformant to ITU-T Rec. X.224 I ISO/IEC 8073 without necessarily implementing either or both of these facilities

Document History

CAN/CSA-ISO/IEC 8073-02 AMD 1
February 1, 2002
Information technology - Open Systems Interconnection - Protocol for providing the connection-mode transport service AMENDMENT 1: Relaxation of class conformance requirements and expedited data service feature negotiation
Introduction This Amendment introduces optional enhancements, to take into account the requirements of potential OSI users who do not have a need for full implementation, by permitting relaxation of...
February 1, 2002
Information Technology - Open Systems Interconnection - Protocol for Providing the Connection-Mode Transport Service AMENDMENT 1: Relaxation of class conformance requirements and expedited data service feature negotiation
Introduction This Amendment introduces optional enhancements, to take into account the requirements of potential OSI users who do not have a need for full implementation, by permitting relaxation of...
February 1, 2002
Information Technology - Open Systems Interconnection - Protocol for Providing the Connection-Mode Transport Service
This Recommendation | International Standard specifies: a) five classes of procedures when operating over the connection-mode network service: 1) class 0: simple class; 2) class 1: basic error...
February 1, 2002
Information Technology - Open Systems Interconnection - Protocol for Providing the Connection-Mode Transport Service
This Recommendation | International Standard specifies: a) five classes of procedures when operating over the connection-mode network service: 1) class 0: simple class; 2) class 1: basic error...
Information Technology - Open Systems Interconnection - Protocol for Providing the Connection-Mode Transport Service AMENDMENT 1: Relaxation of class conformance requirements and expedited data service feature negotiation
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2002
Information technology - Open Systems Interconnection - Protocol for providing the connection-mode transport service
This Recommendation 1 International Standard specifies a) five classes of procedures when operating over the connection-mode network service:  1) class 0: simple class; 2) class 1: basic error...
Information Technology - Telecommunications and Information Exchange between Systems - Open Systems Interconnection - Protocol for Providing the Connection-Mode Transport Service
This International Standard specifies a) five classes of procedures when operating over the connection-mode network service: 1) class 0: simple class; 2) class 1: basic error recovery class; 3)...
Advertisement