CSA - CAN/CSA-ISO/IEC 8073:02 AMD 1

Information Technology - Open Systems Interconnection - Protocol for Providing the Connection-Mode Transport Service AMENDMENT 1: Relaxation of class conformance requirements and expedited data service feature negotiation

inactive
Organization: CSA
Publication Date: 1 February 2002
Status: inactive
Page Count: 9
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work.

In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Amendment 1 to ISO/IEC 8073:1997 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 33, Distributed application services, in collaboration with ITU-T. The identical text is published as ITU-T Rec. X.224/Amd.1.

Document History

Information technology - Open Systems Interconnection - Protocol for providing the connection-mode transport service AMENDMENT 1: Relaxation of class conformance requirements and expedited data service feature negotiation
Introduction This Amendment introduces optional enhancements, to take into account the requirements of potential OSI users who do not have a need for full implementation, by permitting relaxation of...
February 1, 2002
Information Technology - Open Systems Interconnection - Protocol for Providing the Connection-Mode Transport Service AMENDMENT 1: Relaxation of class conformance requirements and expedited data service feature negotiation
Introduction This Amendment introduces optional enhancements, to take into account the requirements of potential OSI users who do not have a need for full implementation, by permitting relaxation of...
February 1, 2002
Information Technology - Open Systems Interconnection - Protocol for Providing the Connection-Mode Transport Service
This Recommendation | International Standard specifies: a) five classes of procedures when operating over the connection-mode network service: 1) class 0: simple class; 2) class 1: basic error...
February 1, 2002
Information Technology - Open Systems Interconnection - Protocol for Providing the Connection-Mode Transport Service
This Recommendation | International Standard specifies: a) five classes of procedures when operating over the connection-mode network service: 1) class 0: simple class; 2) class 1: basic error...
CAN/CSA-ISO/IEC 8073:02 AMD 1
February 1, 2002
Information Technology - Open Systems Interconnection - Protocol for Providing the Connection-Mode Transport Service AMENDMENT 1: Relaxation of class conformance requirements and expedited data service feature negotiation
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2002
Information technology - Open Systems Interconnection - Protocol for providing the connection-mode transport service
This Recommendation 1 International Standard specifies a) five classes of procedures when operating over the connection-mode network service:  1) class 0: simple class; 2) class 1: basic error...
Information Technology - Telecommunications and Information Exchange between Systems - Open Systems Interconnection - Protocol for Providing the Connection-Mode Transport Service
This International Standard specifies a) five classes of procedures when operating over the connection-mode network service: 1) class 0: simple class; 2) class 1: basic error recovery class; 3)...
Advertisement