FORD ESB-M6J120-E

PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 29 February 2008
Status: inactive
Page Count: 7
scope:

The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal temperature of 135 °C. This material contains rust inhibitive type pigments to provide maximum corrosion resistance in critical areas.

Document History

May 14, 2012
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal temperature of...
FORD ESB-M6J120-E
February 29, 2008
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal temperature of...
July 26, 2002
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal...
March 5, 1984
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS)
1. SCOPE The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal...

References

Advertisement