FORD ESB-M6J120-E
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 26 July 2002 |
| Status: | inactive |
| Page Count: | 7 |
scope:
1. SCOPE
The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal temperature of 135 degrees C. This material contains rust inhibitive type pigments to provide maximum corrosion resistance in critical areas.
Document History
May 14, 2012
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal temperature of...
February 29, 2008
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal temperature of...
FORD ESB-M6J120-E
July 26, 2002
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal...
March 5, 1984
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS)
1. SCOPE The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal...