FORD ESB-M6J120-E
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS)
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 5 March 1984 |
| Status: | inactive |
| Page Count: | 7 |
scope:
1. SCOPE
The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal temperature of 135 °C. This material contains rust inhibitive type pigments to provide maximum corrosion resistance in critical areas.
Document History
May 14, 2012
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal temperature of...
February 29, 2008
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal temperature of...
July 26, 2002
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal...
FORD ESB-M6J120-E
March 5, 1984
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS)
1. SCOPE The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal...