FORD ESB-M6J120-E
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 14 May 2012 |
| Status: | active |
| Page Count: | 6 |
scope:
The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal temperature of 135 °C. This material contains rust inhibitive type pigments to provide maximum corrosion resistance in critical areas.
Document History
FORD ESB-M6J120-E
May 14, 2012
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal temperature of...
February 29, 2008
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal temperature of...
July 26, 2002
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal...
March 5, 1984
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS)
1. SCOPE The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal...