GMW15186

Polyolefin Alloy - Weather Resistant, 1000 MPa Flexural Modulus, High Flow

inactive
Buy Now
Organization: GMW
Publication Date: 1 July 2008
Status: inactive
Page Count: 4
scope:

Material Description. This specification covers the properties of a weather resistant, 1000 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and ethylene/propylene (EP) or ethylene-propylenediene monomer (EPDM) rubber.

Additional Characteristics. Materials certified to this material specification may have additional characteristics, e.g. paintable, elastomer modified, etc. Possible additional characteristics are defined in GMW3013.

Document History

May 1, 2023
Polyolefin Alloy – Weatherable, 1000 MPa Flexural Modulus, High Flow
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
August 1, 2018
Polyolefin Alloy – Weather Resistant, 1000 MPa Flexural Modulus, High Flow
Material Description. This specification covers the properties of a weather resistant, 1000 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the...
August 1, 2013
Polyolefin Alloy - Weather Resistant, 1000 MPa Flexural Modulus, High Flow
Material Description. This specification covers the properties of a weather resistant, 1000 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the...
GMW15186
July 1, 2008
Polyolefin Alloy - Weather Resistant, 1000 MPa Flexural Modulus, High Flow
Material Description. This specification covers the properties of a weather resistant, 1000 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the...

References

Advertisement