GMW15186

Polyolefin Alloy – Weather Resistant, 1000 MPa Flexural Modulus, High Flow

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 August 2018
Status: active
Page Count: 6
scope:

Material Description. This specification covers the properties of a weather resistant, 1000 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and Ethylene/Propylene (EP) or Ethylene/Propylene-Diene Monomer (EPDM) rubber.

Symbols. The material abbreviation according to ISO 11469 is >PP+EPDM-M13<.

Applicability. Typical applications include the following: exterior trim, mold-in-color accent colors.

Remarks. Regarding paintability, plastics used for painted applications are required to meet Paint Performance Requirements for New Plastic Materials per GMW16172. Additionally, painted plastic parts are required to meet Painted Plastic Parts Performance Requirements per GMW14797.

Document History

May 1, 2023
Polyolefin Alloy – Weatherable, 1000 MPa Flexural Modulus, High Flow
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW15186
August 1, 2018
Polyolefin Alloy – Weather Resistant, 1000 MPa Flexural Modulus, High Flow
Material Description. This specification covers the properties of a weather resistant, 1000 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the...
August 1, 2013
Polyolefin Alloy - Weather Resistant, 1000 MPa Flexural Modulus, High Flow
Material Description. This specification covers the properties of a weather resistant, 1000 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the...
July 1, 2008
Polyolefin Alloy - Weather Resistant, 1000 MPa Flexural Modulus, High Flow
Material Description. This specification covers the properties of a weather resistant, 1000 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the...

References

Advertisement