GMW15186

Polyolefin Alloy – Weatherable, 1000 MPa Flexural Modulus, High Flow

active, Most Current
Organization: GMW
Publication Date: 1 May 2023
Status: active
Page Count: 6
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This standard covers the properties of a 1000 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the purpose of this standard, polyolefin alloy is defined as an alloy of polypropylene plastic and Ethylene/Propylene (EP) or Ethylene/Propylene-Diene Monomer (EPDM) rubber.

Symbols.

The material abbreviation according to ISO 11469 is >PP+EPDM-M13<.

Applicability.

Typical applications include the following: painted exterior trim, body side moldings, claddings.

Remarks.

None.

Document History

GMW15186
May 1, 2023
Polyolefin Alloy – Weatherable, 1000 MPa Flexural Modulus, High Flow
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
August 1, 2018
Polyolefin Alloy – Weather Resistant, 1000 MPa Flexural Modulus, High Flow
Material Description. This specification covers the properties of a weather resistant, 1000 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the...
August 1, 2013
Polyolefin Alloy - Weather Resistant, 1000 MPa Flexural Modulus, High Flow
Material Description. This specification covers the properties of a weather resistant, 1000 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the...
July 1, 2008
Polyolefin Alloy - Weather Resistant, 1000 MPa Flexural Modulus, High Flow
Material Description. This specification covers the properties of a weather resistant, 1000 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the...

References

Advertisement