GMW15186
Polyolefin Alloy - Weather Resistant, 1000 MPa Flexural Modulus, High Flow
| Organization: | GMW |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 6 |
scope:
Material Description. This specification covers
the properties of a weather resistant, 1000 MPa nominal flexural
modulus polyolefin alloy, high flow, pellet form, injection molding
compound. For the purpose of this specification, polyolefin alloy
is defined as an alloy of polypropylene plastic and
Ethylene/Propylene (EP) or Ethylene/Propylene-D
Additional Characteristics. Materials certified to this material specification may have additional characteristics, e.g., paintable, elastomer modified, etc. Possible additional characteristics are defined in GMW3013.
Symbols. The material abbreviation according to ISO 11469 is >PP+EPDM-M13<.
Typical Applications. Typical applications include the following: exterior trim, mold-in-color accent colors.
Document History