FORD WSB-M2G373-A
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 - 180 MINUTE GEL POINT, 70 - 90 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 25 April 2008 |
| Status: | inactive |
| Page Count: | 12 |
scope:
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained after an oven cure.
Document History
October 17, 2016
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 - 180 MINUTE GEL POINT, 70 - 90 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
June 8, 2016
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 - 180 MINUTE GEL POINT, 70 - 90 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
April 15, 2015
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 - 180 MINUTE GEL POINT, 70 - 90 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
FORD WSB-M2G373-A
April 25, 2008
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 - 180 MINUTE GEL POINT, 70 - 90 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
January 8, 2003
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 - 180 MINUTE GEL POINT, 70 - 90 DEGREES C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are...
December 22, 1998
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 -180 MINUTE GEL POINT, 70 - 90 C GEL POINT
1. SCOPE The materials defined by this specification are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are...
July 13, 1995
ADHESIVE, EPOXY, TWO COMPONENT, INDUCTION HEAT RESPONSIVE, STRUCTURAL
A description is not available for this item.