FORD WSB-M2G373-A

ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 - 180 MINUTE GEL POINT, 70 - 90 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 15 April 2015
Status: inactive
Page Count: 12
scope:

The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained after an oven cure.

The mixed adhesive performance for bonding aluminum and steel is defined as follows:

A-series: Defines the mixed adhesive performance requirements for aluminum bonding:

WSB-M2G373-A: The mixed adhesive is room temperature curing or induction responsive. At 23 °C the material will gel after 150 - 180 minutes. The ramped heat gel point is 70 - 90 °C as defined by para 3.5.2.

WSS-M2G373-A2: The mixed adhesive is room temperature curing or induction responsive. The ramped heat gel point is 50 - 70 °C as defined by para 3.5.2. A heat induction process with induction coils covering a minimum of 85% of the adhesive bonding area is required to achieve acceptable adhesive bond durability.

B-series: Defines the mixed adhesive performance requirements for steel bonding.

WSS-M2G373-B: The mixed adhesive is room temperature curing or induction responsive. At 23 °C the material will gel after 90 - 120 minutes. The ramped heat gel point is 100 - 120 °C as defined by para 3.5.2.

Document History

October 17, 2016
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 - 180 MINUTE GEL POINT, 70 - 90 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
June 8, 2016
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 - 180 MINUTE GEL POINT, 70 - 90 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
FORD WSB-M2G373-A
April 15, 2015
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 - 180 MINUTE GEL POINT, 70 - 90 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
April 25, 2008
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 - 180 MINUTE GEL POINT, 70 - 90 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
January 8, 2003
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 - 180 MINUTE GEL POINT, 70 - 90 DEGREES C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are...
December 22, 1998
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 -180 MINUTE GEL POINT, 70 - 90 C GEL POINT
1. SCOPE The materials defined by this specification are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are...
July 13, 1995
ADHESIVE, EPOXY, TWO COMPONENT, INDUCTION HEAT RESPONSIVE, STRUCTURAL
A description is not available for this item.

References

Advertisement