FORD - WSB-M2G373-A

ADHESIVE, EPOXY, TWO COMPONENT, INDUCTION HEAT RESPONSIVE, STRUCTURAL

inactive
Organization: FORD
Publication Date: 13 July 1995
Status: inactive
Page Count: 12

Document History

October 17, 2016
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 - 180 MINUTE GEL POINT, 70 - 90 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
June 8, 2016
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 - 180 MINUTE GEL POINT, 70 - 90 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
April 15, 2015
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 - 180 MINUTE GEL POINT, 70 - 90 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
April 25, 2008
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 - 180 MINUTE GEL POINT, 70 - 90 °C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained...
January 8, 2003
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 - 180 MINUTE GEL POINT, 70 - 90 DEGREES C GEL POINT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are...
December 22, 1998
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 -180 MINUTE GEL POINT, 70 - 90 C GEL POINT
1. SCOPE The materials defined by this specification are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are...
WSB-M2G373-A
July 13, 1995
ADHESIVE, EPOXY, TWO COMPONENT, INDUCTION HEAT RESPONSIVE, STRUCTURAL
A description is not available for this item.

References

Advertisement