FORD WSB-M2G373-A
ADHESIVE, HEM FLANGE, ALUMINUM BONDING, TWO COMPONENT 150 -180 MINUTE GEL POINT, 70 - 90 C GEL POINT
| Organization: | FORD |
| Publication Date: | 22 December 1998 |
| Status: | inactive |
| Page Count: | 14 |
scope:
1. SCOPE
The materials defined by this specification are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained after an oven cure. The mixed adhesive performance for bonding aluminum and steel is defined as follows: A-series: Defines the mixed adhesive performance requirements for aluminum bonding WSB-M2G373-A: The mixed adhesive is room temperature curing or induction responsive. At 23 C the material will gel after 150 -180 minutes. The ramped heat gel point is 70 -90 C as defined by para 3.5.2. WSS-M2G373-A2: The mixed adhesive is room temperature curing or induction responsive. The ramped heat gel point is 50 -70 C as defined by para 3.5.2. A heat induction process with induction coils covering a minimum of 85 % of the adhesive bonding area is required to achieve acceptable adhesive bond durability. B-series: Defines the mixed adhesive performance requirements for steel bonding. WSS-M2G373-
Document History