DOD - DSCC-DWG-89040
RESISTOR, FIXED, WIRE WOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
| Organization: | DOD |
| Publication Date: | 19 June 2003 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This drawing describes the requirements for a surface mounted, fixed power type, wire wound and low value shunt wire resistor. Resistance values above 0.1 ohm consist of a wire wound type construction using a supportive ceramic core that requires a metal cap for the core ends. For 0.1 ohm and lower the resistance material supports itself and a capped core is not used.
intended Use:
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
Document History