DLA - DESC-DWG-89040
RESISTOR, FIXED, WIRE WOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
inactive
| Organization: | DLA |
| Publication Date: | 10 January 1990 |
| Status: | inactive |
| Page Count: | 8 |
Document History
July 13, 2018
RESISTOR, FIXED, WIREWOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
This drawing describes the requirements for a surface mounted, fixed power type, wirewound and low value shunt wire resistor. Resistance values above 0.1 ohm consist of a wire wound type construction...
May 8, 2009
RESISTOR, FIXED, WIREWOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
This drawing describes the requirements for a surface mounted, fixed power type, wirewound and low value shunt wire resistor. Resistance values above 0.1 ohm consist of a wire wound type construction...
June 19, 2003
RESISTOR, FIXED, WIRE WOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
This drawing describes the requirements for a surface mounted, fixed power type, wire wound and low value shunt wire resistor. Resistance values above 0.1 ohm consist of a wire wound type...
December 11, 1997
RESISTOR, FIXED, WIRE WOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
This drawing describes the requirements for a surface mounted, fixed, power type, wire wound and low value shunt wire resistor. Resistance values above 0.1 ohm consist of a wirewound type...
February 23, 1993
RESISTOR, FIXED, WIRE WOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
This drawing covers the general requirements for a surface mounted fixed power wirewound resistor.
The complete PIN shall be as shown in the following example:
DESC-DWG-89040
January 10, 1990
RESISTOR, FIXED, WIRE WOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
A description is not available for this item.