DOD - DSCC-DWG-89040

RESISTOR, FIXED, WIREWOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)

inactive
Buy Now
Organization: DOD
Publication Date: 8 May 2009
Status: inactive
Page Count: 8
scope:

This drawing describes the requirements for a surface mounted, fixed power type, wirewound and low value shunt wire resistor. Resistance values above 0.1 ohm consist of a wire wound type construction using a supportive ceramic core that requires a metal cap for the core ends. For 0.1 ohm and lower the resistance material supports itself and a capped core is not used.

intended Use:

Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.

Document History

July 13, 2018
RESISTOR, FIXED, WIREWOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
This drawing describes the requirements for a surface mounted, fixed power type, wirewound and low value shunt wire resistor. Resistance values above 0.1 ohm consist of a wire wound type construction...
DSCC-DWG-89040
May 8, 2009
RESISTOR, FIXED, WIREWOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
This drawing describes the requirements for a surface mounted, fixed power type, wirewound and low value shunt wire resistor. Resistance values above 0.1 ohm consist of a wire wound type construction...
June 19, 2003
RESISTOR, FIXED, WIRE WOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
This drawing describes the requirements for a surface mounted, fixed power type, wire wound and low value shunt wire resistor. Resistance values above 0.1 ohm consist of a wire wound type...
December 11, 1997
RESISTOR, FIXED, WIRE WOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
This drawing describes the requirements for a surface mounted, fixed, power type, wire wound and low value shunt wire resistor. Resistance values above 0.1 ohm consist of a wirewound type...
February 23, 1993
RESISTOR, FIXED, WIRE WOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
This drawing covers the general requirements for a surface mounted fixed power wirewound resistor. The complete PIN shall be as shown in the following example:
January 10, 1990
RESISTOR, FIXED, WIRE WOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
A description is not available for this item.

References

Advertisement