DLA - DSCC-DWG-89040 REV B
RESISTOR, FIXED, WIRE WOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS)
| Organization: | DLA |
| Publication Date: | 11 December 1997 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes the requirements for a surface mounted, fixed, power type, wire wound and low value shunt wire resistor. Resistance values above 0.1 ohm consist of a wirewound type construction using a supportive ceramic core which requires a metal cap for the core ends. For 0.1 ohm and lower the resistance material supports itself and a capped core is not used.
The complete PIN shall be as follows:
intended Use:
Surface mount resistors are used in electronic circuits where space is a major concern.
Document History