NPFC - MIL-PRF-19500/615
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N7382 AND 2N7383, JANTXV M, D, R, AND F AND JANS M, D, R, AND F
| Organization: | NPFC |
| Publication Date: | 6 October 2003 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This specification covers the performance requirements for a P-channel, radiation hardened, enhancement mode, MOSFET, power transistor intended for use in high density power switching applications. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy ratings (EAS) and maximum avalanche current (IAS).
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History