NPFC - MIL-PRF-19500/615
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N7382 AND 2N7383, JANTXV M, D, R, AND F AND JANS M, D, R, AND F
| Organization: | NPFC |
| Publication Date: | 2 May 1997 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This specification covers the performance requirements for a P-channel, Radiation Hardened, enhancement mode, MOSFET, power transistor intended for use in high density power switching applications. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy ratings (EAS) and maximum avalanche current (IAS).
See figure 1 (TO-257AA).
Unless otherwise specified, TC = +25°C. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad St., Columbus, OH 43216-5000, by using the addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Unless otherwise specified, TC=+25°C.
Document History