DLA - MIL-PRF-19500/615H (3)
TRANSISTOR, FIELD EFFECT RADIATION HARDENED ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT PACKAGE) P-CHANNEL, SILICON, TYPES 2N7382 AND 2N7383, JANTXV M, D, R, AND F AND JANS M, D, R, AND F
| Organization: | DLA |
| Publication Date: | 26 August 2021 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This specification covers the performance requirements for a P-channel, radiation hardened (total dose and single event effects (SEE)), enhancement mode, MOSFET, power transistor intended for use in high density power switching applications. Two levels of product assurance (JANTXV and JANS) are provided for each device type, with avalanche energy ratings (EAS) and maximum avalanche current (IAS). Provisions for radiation hardness assurance (RHA) to four radiation levels ("M", "D", "R" and "F") are provided for JANTXV and JANS product assurance levels. See 6.7 for JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History