DS/EN 60927
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
| Organization: | DS |
| Publication Date: | 30 October 2007 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz which produce starting pulses not greater than 5 kV.
This standard is used in conjunction with EN 61347-1 and EN 61347-2-1.
NOTE 1 All glow starters for fluorescent and other discharge lamps including thermal relay/cut-outs will be included in EN 60155.
NOTE 2 There are regional standards regarding the regulation of EMC requirements for end-products like luminaires and independent control gear. In a luminaire, the control gear is dominant in this respect. Control gear, together with other components, should comply with these standards.
Document History