DSF/EN 60927/FprA1

Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements

pending
Organization: DS
Status: pending
Page Count: 4
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz which produce starting pulses not greater than 5 kV. This standard is used in conjunction with EN 61347-1 and EN 61347-2-1. NOTE 1 All glow starters for fluorescent and other discharge lamps including thermal relay/cut-outs will be included in EN 60155. NOTE 2 There are regional standards regarding the regulation of EMC requirements for end-products like luminaires and independent control gear. In a luminaire, the control gear is dominant in this respect. Control gear, together with other components, should comply with these standards.

Document History

December 19, 2013
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
This standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60...
October 30, 2007
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
This standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60...
November 26, 2004
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
This standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz...
June 23, 2000
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
Specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz which produce...
October 4, 1996
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
Specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz which produce...
December 7, 1995
Starting devices (other than glow starters) - Performance requirements
Specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz which produce...
October 10, 1994
Starting devices (other than glow starters) - Performance requirements
Specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz which produce...
DSF/EN 60927/FprA1
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
This standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60...
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements, (January 7, 1997)
A description is not available for this item.
Advertisement