DS/EN 60927

Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements

inactive
Organization: DS
Publication Date: 4 October 1996
Status: inactive
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

Specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz which produce starting pulses not greater than 5 kV. Should be read in conjunction with IEC 926.

Document History

December 19, 2013
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
This standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60...
October 30, 2007
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
This standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60...
November 26, 2004
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
This standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz...
June 23, 2000
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
Specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz which produce...
DS/EN 60927
October 4, 1996
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
Specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz which produce...
December 7, 1995
Starting devices (other than glow starters) - Performance requirements
Specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz which produce...
October 10, 1994
Starting devices (other than glow starters) - Performance requirements
Specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz which produce...
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
This standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60...
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements, (January 7, 1997)
A description is not available for this item.
Advertisement