DS/EN 60927/A2
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
| Organization: | DS |
| Publication Date: | 26 November 2004 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz which produce starting pulses not greater than 5 kV. Should be read in conjunction with IEC 60926. NOTE 1 All glow starters for fluorescent and other discharge lamps including thermal relay/cut-outs will be included in 60155. NOTE 2 There are regional standards regarding the regulation of EMC requirements for end-products like luminaires and independent control gear. In a luminaire the control gear is dominant in this respect. Control gear together with other components comply with these standards.
Document History