DS/EN 300440-2 V1.2.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive
active
| Organization: | DS |
| Publication Date: | 15 June 2008 |
| Status: | active |
scope:
The present document applies to the following Short Range Device major equipment types:
1) Generic Short Range Devices, including alarms, identification systems, radio-determination,
Document History
September 16, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document applies to the following Short Range Device major equipment types: 1) Generic Short Range Devices, including alarms, telecommand, telemetry, data transmission in general, etc.;...
May 20, 2009
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive
The present document applies to the following Short Range Device major equipment types: 1) Generic Short Range Devices, including alarms, telecommand, telemetry, data transmission in general, etc.;...
DS/EN 300440-2 V1.2.1
June 15, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive
The present document applies to the following Short Range Device major equipment types: 1) Generic Short Range Devices, including alarms, identification systems, radio-determination, telecommand,...
August 9, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN under article 3.2 of the R&TTE Directive
The present document applies to Short Range Devices (SRDs) transmitters and receivers:
- transmitters operating in range from 1 GHz to 40 GHz with power levels ranging up to 4W;
- receivers operating...
January 15, 2002
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN under article 3.2 of the R&T TE Directive
The present document applies to Short Range Devices (SRDs) transmitters and receivers: - transmitters operating in range from 1 GHz to 40 GHz with power levels ranging up to 4W; - receivers operating...