DS/EN 300440-2 V1.4.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive

active, Most Current
Organization: DS
Publication Date: 16 September 2010
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document applies to the following Short Range Device major equipment types: 1) Generic Short Range Devices, including alarms, telecommand, telemetry, data transmission in general, etc.; 2) Radio Frequency IDentification (RFID); 3) Radiodetermination, including detection, movement and alert applications

Document History

DS/EN 300440-2 V1.4.1
September 16, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document applies to the following Short Range Device major equipment types: 1) Generic Short Range Devices, including alarms, telecommand, telemetry, data transmission in general, etc.;...
May 20, 2009
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive
The present document applies to the following Short Range Device major equipment types: 1) Generic Short Range Devices, including alarms, telecommand, telemetry, data transmission in general, etc.;...
June 15, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive
The present document applies to the following Short Range Device major equipment types: 1) Generic Short Range Devices, including alarms, identification systems, radio-determination, telecommand,...
August 9, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN under article 3.2 of the R&TTE Directive
The present document applies to Short Range Devices (SRDs) transmitters and receivers: - transmitters operating in range from 1 GHz to 40 GHz with power levels ranging up to 4W; - receivers operating...
January 15, 2002
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN under article 3.2 of the R&T TE Directive
The present document applies to Short Range Devices (SRDs) transmitters and receivers: - transmitters operating in range from 1 GHz to 40 GHz with power levels ranging up to 4W; - receivers operating...
Advertisement