DS/EN 300440-2 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN under article 3.2 of the R&T TE Directive

active
Organization: DS
Publication Date: 15 January 2002
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document applies to Short Range Devices (SRDs) transmitters and receivers: - transmitters operating in range from 1 GHz to 40 GHz with power levels ranging up to 4W; - receivers operating in the range from 1 GHz to 40 GHz. The present document contains the technical characteristics for radio equipment and is referencing CEPT/ERC Recommendation for SRDs CEPT/ERC Recommendation 70-03 [5]. The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable. It is a product family standard which may be completely or partially superseded by specific standards covering specific applications.

Document History

September 16, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document applies to the following Short Range Device major equipment types: 1) Generic Short Range Devices, including alarms, telecommand, telemetry, data transmission in general, etc.;...
May 20, 2009
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive
The present document applies to the following Short Range Device major equipment types: 1) Generic Short Range Devices, including alarms, telecommand, telemetry, data transmission in general, etc.;...
June 15, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive
The present document applies to the following Short Range Device major equipment types: 1) Generic Short Range Devices, including alarms, identification systems, radio-determination, telecommand,...
August 9, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN under article 3.2 of the R&TTE Directive
The present document applies to Short Range Devices (SRDs) transmitters and receivers: - transmitters operating in range from 1 GHz to 40 GHz with power levels ranging up to 4W; - receivers operating...
DS/EN 300440-2 V1.1.1
January 15, 2002
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN under article 3.2 of the R&T TE Directive
The present document applies to Short Range Devices (SRDs) transmitters and receivers: - transmitters operating in range from 1 GHz to 40 GHz with power levels ranging up to 4W; - receivers operating...
Advertisement