DS/EN 300440-2 V1.1.2
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN under article 3.2 of the R&TTE Directive
| Organization: | DS |
| Publication Date: | 9 August 2005 |
| Status: | active |
scope:
The present document applies to Short Range Devices (SRDs) transmitters and receivers:
- transmitters operating in range from 1 GHz to 40 GHz with power levels ranging up to 4W;
- receivers operating in the range from 1 GHz to 40 GHz.
The present document contains the technical characteristics for radio equipment and is referencing CEPT/ERC
Recommendation for SRDs CEPT/ERC Recommendation 70-03 [5].
The present document does not necessarily include all the characteristics which may be required by a user, nor does it
necessarily represent the optimum performance achievable. It is a product family standard which may be completely or
partially superseded by specific standards covering specific applications.
Document History