NPFC - MIL-PRF-19500/562
Semiconductor Device, Field Effect Transistor, P-Channel, Silicon, Types 2N6804 and 2N6806 JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 24 November 2008 |
| Status: | inactive |
| Page Count: | 1 |
scope:
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500 and two levels of product assurance are provided for each unencapsulated device type.
Document History
January 30, 2019
TRANSISTOR, FIELD EFFECT, P-CHANNEL, SILICON, ENCAPSULATED (THROUGH-HOLE MOUNT PACKAGES) AND UN-ENCAPSULATED (DIE), TYPES 2N6804 AND 2N6806 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of...
June 27, 2018
Semiconductor Device, Field Effect Transistor, P-Channel, Silicon, Types 2N6804 and 2N6806 JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
A description is not available for this item.
September 13, 2013
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N6804 AND 2N6806 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of...
August 26, 2010
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N6804 AND 2N6806 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of...
MIL-PRF-19500/562
November 24, 2008
Semiconductor Device, Field Effect Transistor, P-Channel, Silicon, Types 2N6804 and 2N6806 JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of...
November 5, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N6804 AND 2N6806 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of...
October 12, 1999
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6804 AND 2N6806 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
July 30, 1999
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6804 AND 2N6806 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of...
January 7, 1994
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6804 AND 2N6806 JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the detail requirements for a P-Channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels of product...
March 10, 1991
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6804 AND 2N6806, JANTX, JANTXV, AND JANS
A description is not available for this item.
June 20, 1988
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N6804 AND 2N6806 JANTX, JANTXV, AND JANS
A description is not available for this item.
September 8, 1987
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6804 AND 2N6806 JANTX, JANTXV, AND JANS
This specification covers the detail requirements for a P-Channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels of product...
January 24, 1986
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6804 AND 2N6806 JANTX, JANTXV, AND JANS
A description is not available for this item.