NPFC - MIL-PRF-19500/562

SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6804 AND 2N6806 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC

inactive
Buy Now
Organization: NPFC
Publication Date: 30 July 1999
Status: inactive
Page Count: 20
scope:

This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500 and two levels of product assurance are provided for each unencapsulated device type.

Document History

January 30, 2019
TRANSISTOR, FIELD EFFECT, P-CHANNEL, SILICON, ENCAPSULATED (THROUGH-HOLE MOUNT PACKAGES) AND UN-ENCAPSULATED (DIE), TYPES 2N6804 AND 2N6806 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of...
June 27, 2018
Semiconductor Device, Field Effect Transistor, P-Channel, Silicon, Types 2N6804 and 2N6806 JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
A description is not available for this item.
September 13, 2013
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N6804 AND 2N6806 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of...
August 26, 2010
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N6804 AND 2N6806 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of...
November 24, 2008
Semiconductor Device, Field Effect Transistor, P-Channel, Silicon, Types 2N6804 and 2N6806 JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of...
November 5, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N6804 AND 2N6806 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of...
October 12, 1999
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6804 AND 2N6806 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
MIL-PRF-19500/562
July 30, 1999
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6804 AND 2N6806 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Four levels of...
January 7, 1994
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6804 AND 2N6806 JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the detail requirements for a P-Channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels of product...
March 10, 1991
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6804 AND 2N6806, JANTX, JANTXV, AND JANS
A description is not available for this item.
June 20, 1988
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON, TYPES 2N6804 AND 2N6806 JANTX, JANTXV, AND JANS
A description is not available for this item.
September 8, 1987
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6804 AND 2N6806 JANTX, JANTXV, AND JANS
This specification covers the detail requirements for a P-Channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels of product...
January 24, 1986
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, P-CHANNEL, SILICON TYPES 2N6804 AND 2N6806 JANTX, JANTXV, AND JANS
A description is not available for this item.

References

Advertisement