DOD - SMD 5962-99572

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYSTEM REPROGRAMMABLE), 322,970 GATES, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 8 December 2008
Status: inactive
Page Count: 45
scope:

This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment (device class N). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN. For device class N, the user is cautioned to assure that the device is appropriate for the application environment.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 19, 2020
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYSTEM REPROGRAMMABLE), 322,970 GATES, RADIATION HARDENED PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
Scope. This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment...
September 19, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYSTEM REPROGRAMMABLE), 322,970 GATES, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-99572
December 8, 2008
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYSTEM REPROGRAMMABLE), 322,970 GATES, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
August 28, 2003
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYSTEM REPROGRAMMABLE), 322,970 GATES, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
A description is not available for this item.
September 2, 2002
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYSTEM REPROGRAMMABLE), 322,970 GATES, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement