DLA - SMD-5962-81028 REV J

MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER

inactive
Organization: DLA
Publication Date: 29 February 1996
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 6N134, 66013, 66072 Dual channel, optocoupler with common supply voltage and ground connections 02 HCPL-5631, 66056 Dual channel, optocoupler with common supply voltage and ground connections 03 HCPL-6631, 66123 Dual channel, optocoupler with separate supply voltage and ground connections 04 HCPL-6651 Quad channel, optocoupler with common supply voltage and ground connections

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E CDIP2-T16 16 Dual-in-line P CDIP2-T8 8 Dual-in-line T See figure 1 16 Dual-in-line U See figure 1 16 Dual-in-line X CQCC1-N24 24 Square leadless chip carrier Y See figure 1 8 Dual-in-line Z See figure 1 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier F CDFP4-F16 16 Flat package

The lead finish shall be as specified in MIL-PRF-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC) (1 minute maximum) . . . . . . . . . . . . . 7 V dc Input current (each channel) . . . . . . . . . . . . . . . . . . 40 mA dc (≤ 1 ms duration) Average input current (each channel) . . . . . . . . . . . . . . 20 mA dc Storage temperature range . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Package power dissipation (each channel) . . . . . . . . . . . . 200 mW Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . +260°C Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . +175°C Input power dissipation (each channel) . . . . . . . . . . . . . 35 mW Reverse input voltage (each channel) . . . . . . . . . . . . . . 5 V dc Output current (IO) (each channel) . . . . . . . . . . . . . . . 25 mA Output power dissipation (each channel) . . . . . . . . . . . . . 40 mW Output voltage (VO) (each channel) . . . . . . . . . . . . . . . 7 V dc Enable input voltage (VE) . . . . . . . . . . . . . . . . . . . . 5.5 V dc (device type 03 only)

Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . . 4.5 V dc to 5.5 V dc High level input current range 1/ . . . . . . . . . . . . . . . 12.5 mA minimum to 16.0 mA maximum (each channel) Low level input current . . . . . . . . . . . . . . . . . . . . . 250 µA dc maximum (each channel) Normalized fanout (TTL load) . . . . . . . . . . . . . . . . . . 6 maximum (each channel) Case operating temperature range (TC) . . . . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 23, 2019
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
June 5, 2017
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
January 17, 2017
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
January 12, 2011
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
February 26, 2004
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
A description is not available for this item.
November 9, 1998
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534. The following specification, standards, and handbook form a part of this...
SMD-5962-81028 REV J
February 29, 1996
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534. The complete PIN shall be as shown in the following example: The device...
November 12, 1993
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
May 5, 1993
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
A description is not available for this item.
May 19, 1992
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
A description is not available for this item.
March 17, 1992
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
A description is not available for this item.
October 31, 1990
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
A description is not available for this item.
March 29, 1989
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
A description is not available for this item.
November 23, 1988
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
A description is not available for this item.
August 5, 1983
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
A description is not available for this item.
July 9, 1982
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
A description is not available for this item.

References

Advertisement