DLA - SMD-5962-81028 REV H
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
| Organization: | DLA |
| Publication Date: | 12 November 1993 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 6N134, 66013, 66072 Dual channel, optocoupler with common supply voltage and ground connections 02 HCPL-5631, 66056 Dual channel, optocoupler with common supply voltage and ground connections 03 HCPL-6631, 66123 Dual channel, optocoupler with separate supply voltage and ground connections
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E CDIP2-T16 16 Dual-in-line P CDIP2-T8 8 Dual-in-line T See figure 1 16 Dual-in-line U See figure 1 16 Dual-in-line X CQCC1-N24 24 Square leadless chip carrier Y See figure 1 8 Dual-in-line Z See figure 1 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VCC) (1 minute maximum) . . . . . . . . . . . . . 7 V dc Input current (each channel) . . . . . . . . . . . . . . . . . . 40 mA dc (≤ 1 ms duration) Average input current (each channel) . . . . . . . . . . . . . . 20 mA dc Storage temperature range . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation (TC ≤ +125°C) . . . . . . . . . . . . . 350 mW Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . +260°C Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . +175°C Input power dissipation (each channel) . . . . . . . . . . . . . 35 mW Reverse input voltage (each channel) . . . . . . . . . . . . . . 5 V dc Output current (IO) (each channel) . . . . . . . . . . . . . . . 25 mA Output power dissipation (each channel) . . . . . . . . . . . . . 40 mW Output voltage (VO) (each channel) . . . . . . . . . . . . . . . 7 V dc Enable input voltage (VE) . . . . . . . . . . . . . . . . . . . . 5.5 V dc (device type 03 only)
Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . . 4.5 V dc to 5.5 V dc High level input current range 1/ . . . . . . . . . . . . . . . 12.5 mA minimum to 16.0 mA maximum (each channel) Low level input current . . . . . . . . . . . . . . . . . . . . . 250 µA dc maximum (each channel) Normalized fanout (TTL load) . . . . . . . . . . . . . . . . . . 6 maximum (each channel) Case operating temperature range (TC) . . . . . . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History