DLA - SMD-5962-81028 REV B

MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER

inactive
Organization: DLA
Publication Date: 23 November 1988
Status: inactive
Page Count: 9

Document History

January 23, 2019
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
June 5, 2017
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
January 17, 2017
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
January 12, 2011
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
February 26, 2004
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
A description is not available for this item.
November 9, 1998
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534. The following specification, standards, and handbook form a part of this...
February 29, 1996
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534. The complete PIN shall be as shown in the following example: The device...
November 12, 1993
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
May 5, 1993
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
A description is not available for this item.
May 19, 1992
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
A description is not available for this item.
March 17, 1992
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
A description is not available for this item.
October 31, 1990
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
A description is not available for this item.
March 29, 1989
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
A description is not available for this item.
SMD-5962-81028 REV B
November 23, 1988
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
A description is not available for this item.
August 5, 1983
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
A description is not available for this item.
July 9, 1982
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICAL COUPLER
A description is not available for this item.

References

Advertisement