JEDEC JESD 22-A104

Temperature Cycling

inactive
Buy Now
Organization: JEDEC
Publication Date: 1 March 2009
Status: inactive
Page Count: 18
scope:

This standard provides a method for determining solid state devices capability to withstand extreme temperature cycling. Changes in this revision include requirements that the worst-case load temperature must reach the specific extremes rather than just requiring that the chamber ambient temperature reach the extremes. This ensures that the test specimens will reach the specified temperature extremes regardless of chamber loading. Definitions are provided for Load, Monitoring Sensor, Worst-Case Load Temperature, and Working Zone. The transfer time has been tightened from 5 minutes to 1 minute. Five new test conditions have been added as well as a caution on test conditions which exceed the glass transition temperature of plastic package solid devices.

Document History

April 1, 2023
Temperature Cycling
This standard applies to single-, dual- and triple-chamber temperature cycling in an air or other gaseous medium and covers component and solder interconnection testing. In single chamber cycling,...
November 1, 2020
Temperature Cycling
This standard applies to single-, dual- and triple-chamber temperature cycling in an air or other gaseous medium and covers component and solder interconnection testing. In single chamber cycling,...
October 1, 2014
Temperature Cycling
This standard applies to single-, dual- and triple-chamber temperature cycling and covers component and solder interconnection testing. It should be noted that this standard does not cover or apply...
JEDEC JESD 22-A104
March 1, 2009
Temperature Cycling
This standard provides a method for determining solid state devices capability to withstand extreme temperature cycling. Changes in this revision include requirements that the worst-case load...
May 1, 2005
Temperature Cycling
A description is not available for this item.
July 1, 2000
Temperature Cycling
A description is not available for this item.
December 1, 1989
Temperature Cycling (Revision of Test Method A104 - Previously Published in JESD22-B)
A description is not available for this item.

References

Advertisement