DSF/PREN ISO 32100
Rubber- or plastics-coated fabrics - Physical and mechanical tests - Determination of flex resistance by the flexometer method (ISO/DIS 32100:2009)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This standard specifies a test method for evaluating the behaviour at permanent folding of rubber- or plasticcoated fabrics. This test method is applicable only to products which can be clamped in the test apparatus without restraint and for products with which the fold formed in the test specimen is caused to run along it during the test. The flexing number (3.1) or the appearance of the test specimen after completion of a specified number of flexing cycles are regarded as measures for the behaviour at permanent folding.
Document History