DS/EN ISO 32100
Rubber- or plastics-coated fabrics – Physical and mechanical tests – Determination of flex resistance by the flexometer method (ISO 32100:2018)
| Organization: | DS |
| Publication Date: | 4 December 2018 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This document specifies a test method for determining the flex resistance of rubber- or plastics‑coated fabrics in the folded condition. The test method is applicable only to products which can be clamped in the test apparatus used and to products with which the fold made in the test specimen can be caused to move back and forth along the specimen during the test. The appearance of the test specimen, after completion of either the flex number (see 3.1) or a specified number of flex cycles, is taken as a measure of the flex resistance in the folded condition.
Document History