DSF/PREN ISO 32100

Rubber- or plastics-coated fabrics - Physical and mechanical tests - Determination of flex resistance by the flexometer method (ISO/FDIS 32100:2010)

pending
Organization: DS
Status: pending
Page Count: 24
ICS Code (Coated fabrics): 59.080.40
scope:

Specifies a test method for evaluating the behaviour at permanent folding of rubber- or plastic coated fabrics (e. g. artificial leather). This test method is applicable only to products which can be clamped in the test apparatus without restraint and for products with which the fold formed in the test specimen is caused to run along it during the test.

Document History

December 4, 2018
Rubber- or plastics-coated fabrics – Physical and mechanical tests – Determination of flex resistance by the flexometer method (ISO 32100:2018)
This document specifies a test method for determining the flex resistance of rubber- or plastics‑coated fabrics in the folded condition. The test method is applicable only to products which can be...
February 2, 2011
Rubber- or plastics-coated fabrics – Physical and mechanical tests – Determination of flex resistance by the flexometer method
ISO 32100:2010 specifies a test method for determining the flex resistance of rubber- or plastics-coated fabrics in the folded condition. The test method is applicable only to products which can be...
Rubber- or plastics-coated fabrics – Physical and mechanical tests – Determination of flex resistance by the flexometer method (ISO/FDIS 32100:2018)
This document specifies a test method for determining the flex resistance of rubber- or plastics‑coated fabrics in the folded condition. The test method is applicable only to products which can be...
Rubber- or plastics-coated fabrics - Physical and mechanical tests - Determination of flex resistance by the flexometer method (ISO/DIS 32100:2009)
This standard specifies a test method for evaluating the behaviour at permanent folding of rubber- or plasticcoated fabrics. This test method is applicable only to products which can be clamped in...
DSF/PREN ISO 32100
Rubber- or plastics-coated fabrics - Physical and mechanical tests - Determination of flex resistance by the flexometer method (ISO/FDIS 32100:2010)
Specifies a test method for evaluating the behaviour at permanent folding of rubber- or plastic coated fabrics (e. g. artificial leather). This test method is applicable only to products which can be...
Advertisement