DS/EN ISO 32100
Rubber- or plastics-coated fabrics – Physical and mechanical tests – Determination of flex resistance by the flexometer method
inactive
Buy Now
| Organization: | DS |
| Publication Date: | 2 February 2011 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
ISO 32100:2010 specifies a test method for determining the flex resistance of rubber- or plastics-coated fabrics in the folded condition. The test method is applicable only to products which can be clamped in the test apparatus used and to products with which the fold made in the test specimen can be caused to move back and forth along the specimen during the test.
Document History
December 4, 2018
Rubber- or plastics-coated fabrics – Physical and mechanical tests – Determination of flex resistance by the flexometer method (ISO 32100:2018)
This document specifies a test method for determining the flex resistance of rubber- or plastics‑coated fabrics in the folded condition. The test method is applicable only to products which can be...
DS/EN ISO 32100
February 2, 2011
Rubber- or plastics-coated fabrics – Physical and mechanical tests – Determination of flex resistance by the flexometer method
ISO 32100:2010 specifies a test method for determining the flex resistance of rubber- or plastics-coated fabrics in the folded condition. The test method is applicable only to products which can be...
Rubber- or plastics-coated fabrics – Physical and mechanical tests – Determination of flex resistance by the flexometer method (ISO/FDIS 32100:2018)
This document specifies a test method for determining the flex resistance of rubber- or plastics‑coated fabrics in the folded condition. The test method is applicable only to products which can be...
Rubber- or plastics-coated fabrics - Physical and mechanical tests - Determination of flex resistance by the flexometer method (ISO/DIS 32100:2009)
This standard specifies a test method for evaluating the behaviour at permanent folding of rubber- or plasticcoated fabrics. This test method is applicable only to products which can be clamped in...
Rubber- or plastics-coated fabrics - Physical and mechanical tests - Determination of flex resistance by the flexometer method (ISO/FDIS 32100:2010)
Specifies a test method for evaluating the behaviour at permanent folding of rubber- or plastic coated fabrics (e. g. artificial leather). This test method is applicable only to products which can be...