NPFC - MIL-PRF-19500/701
Semiconductor Device, Field Effect Radiation Hardened (Total Dose and Single Event Effects) Transistor, N-Channel, Silicon, Types 2N7491T2, 2N7492T2, and 2N7493T2, JANTXVR, F, G, and H and JANSR, F, G, and H
| Organization: | NPFC |
| Publication Date: | 9 July 2009 |
| Status: | inactive |
| Page Count: | 1 |
scope:
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History