NPFC - MIL-PRF-19500/701
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7491T2, 2N7492T2, AND 2N7493T2, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
| Organization: | NPFC |
| Publication Date: | 16 November 2009 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History