NPFC - MIL-PRF-19500/701

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7491T2, 2N7492T2 AND 2N7493T2 JANTXVR, F, G AND H AND JANSR, F, G AND H

inactive
Buy Now
Organization: NPFC
Publication Date: 10 December 2001
Status: inactive
Page Count: 22
scope:

This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

January 21, 2020
TRANSISTOR, FIELD, EFFECT, N-CHANNEL, SILICON, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TYPES 2N7491T2, 2N7492T2, AND 2N7493T2, QUALITY LEVELS JANTXV AND JANS
Scope. This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. These...
November 7, 2018
Semiconductor Device, Field Effect Radiation Hardened Transistor, N-Channel, Silicon, Types 2N7491T2, 2N7492T2, and 2N7493T2, JANTXVR, F, G, and H and JANSR, F, G, and H
A description is not available for this item.
January 27, 2014
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7491T2, 2N7492T2, AND 2N7493T2, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each device...
January 18, 2011
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7491T2, 2N7492T2, AND 2N7493T2, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE)), power transistor. Two levels of...
November 16, 2009
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7491T2, 2N7492T2, AND 2N7493T2, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE)), power transistor. Two levels of...
July 9, 2009
Semiconductor Device, Field Effect Radiation Hardened (Total Dose and Single Event Effects) Transistor, N-Channel, Silicon, Types 2N7491T2, 2N7492T2, and 2N7493T2, JANTXVR, F, G, and H and JANSR, F, G, and H
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE)), power transistor. Two levels of...
July 5, 2004
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7491T2, 2N7492T2, AND 2N7493T2, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE)), power transistor. Two levels of...
April 10, 2002
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7491T2, 2N7492T2 AND 2N7493T2 JANTXVR, F, G AND H AND JANSR, F, G AND H
A description is not available for this item.
MIL-PRF-19500/701
December 10, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7491T2, 2N7492T2 AND 2N7493T2 JANTXVR, F, G AND H AND JANSR, F, G AND H
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE)), power transistor. Two levels of...

References

Advertisement