DOD - SMD 5962-93225

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K X 4 SRAM, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 13 July 2009
Status: inactive
Page Count: 21
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 15, 2017
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K X 4 SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-93225
July 13, 2009
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K X 4 SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 8, 1994
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64K X 4 SRAM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement