DSF/PREN ISO 14921
Thermal spraying - Procedures for the application of thermally sprayed coatings for engineering components (ISO/DIS 14921:2009)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This International Standard specifies the general procedure, when a thermal sprayed coating is applied to enhance the surface properties of a component or to reclaim worn and non conforming parts. This standard should not be used to provide definitive methods for specific work due to the variety of the technological, physical and/ or chemical requirements and of the component's shape. This standard specifies the general conditions for the selection of spraying procedure and materials for the purpose. This standard does not apply for thermally sprayed zinc and/or aluminium coatings for protection of steel structures against atmospheric corrosion, for which ISO 2063 applies. This standard does also not apply for coatings of self-fluxing alloys which are subsequently fused. That procedure is covered by ISO 14920.
Document History