DS/EN ISO 14921
Thermal spraying - Procedures for the application of thermally sprayed coatings for engineering components
| Organization: | DS |
| Publication Date: | 26 January 2011 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
ISO 14921:2010 specifies the general procedure, when a thermally sprayed coating is applied to enhance the surface properties of a component or to reclaim worn and non-conforming parts. ISO 14921:2010 does not provide definitive methods for specific work due to the variety of the technological, physical and/or chemical requirements and of the component's shape. ISO 14921:2010 specifies the general conditions for the selection of the spraying procedure and materials for this purpose. ISO 14921:2010 does not apply to thermally sprayed zinc and/or aluminium coatings for protection of steel structures against atmospheric corrosion, for which ISO 2063 applies. ISO 14921:2010 also does not apply to coatings of self-fluxing alloys which are subsequently fused. That procedure is covered by ISO 14920.
Document History