DS/EN ISO 14921

Thermal spraying - Procedures for the application of thermally sprayed coatings for engineering components

inactive
Organization: DS
Publication Date: 30 October 2001
Status: inactive
Page Count: 10
ICS Code (Surface treatment): 25.220.20
scope:

This standard relates to the general procedures of application of thermally sprayed coatings as defined in EN 657. The purpose of these coatings being either to reclaim worn and non conforming parts or to enhance the surface properties of components for specific purposes.

Document History

January 26, 2011
Thermal spraying - Procedures for the application of thermally sprayed coatings for engineering components
ISO 14921:2010 specifies the general procedure, when a thermally sprayed coating is applied to enhance the surface properties of a component or to reclaim worn and non-conforming parts. ISO...
DS/EN ISO 14921
October 30, 2001
Thermal spraying - Procedures for the application of thermally sprayed coatings for engineering components
This standard relates to the general procedures of application of thermally sprayed coatings as defined in EN 657. The purpose of these coatings being either to reclaim worn and non conforming parts...
Thermal spraying - Procedures for the application of thermally sprayed coatings for engineering components (ISO/DIS 14921:2009)
This International Standard specifies the general procedure, when a thermal sprayed coating is applied to enhance the surface properties of a component or to reclaim worn and non conforming parts....
Thermal spraying - Procedures for the application of thermally sprayed coatings for engineering components (ISO/FDIS 14921:2010)
This standard relates to the general procedures of application of thermally sprayed coatings as defined in EN 657.The purpose of these coatings being either to reclaim worn and non conforming parts...
Advertisement